EN
  • EN
  • DE

MRFG35010AR1

Part No MRFG35010AR1
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description FET RF 15V 3.55GHZ NI360HF  /  RF Mosfet pHEMT FET 12 V 140 mA 3.55GHz 10dB 1W NI-360HF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type pHEMT FET
Frequency 3.55GHz
Gain 10dB
Voltage - Test 12 V
Current - Test 140 mA
Power - Output 1W
Voltage - Rated 15 V
Package / Case NI-360HF
Supplier Device Package NI-360HF
Base Product Number MRFG35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 500
Win Source Part Number 1013427-MRFG35010AR1
Ultra Librarian 3D Model Ultra Librarian MRFG35010AR1 CAD Model

Description

The MRFG35010AR1 is a cutting-edge RF power transistor designed and manufactured by NXP Semiconductors. This high-performance product is tailored for a wide range of applications, particularly excelling in the RF energy sector. The device is implemented using NXP's advanced LDMOS technology, which ensures high efficiency, reliability, and superior thermal performance.

Key Features

  • Frequency Range: The MRFG35010AR1 operates effectively over a broad frequency range, making it versatile for various RF applications.
  • Output Power: It boasts a robust output power level, which allows for strong signal transmission and reception, critical for high-demand RF systems.
  • High Efficiency: The LDMOS technology employed in the MRFG35010AR1 ensures that the device operates with high efficiency, minimizing power losses and improving overall system performance.
  • Thermal Management: Superior thermal characteristics are a hallmark of this product, ensuring stability and reliability even under strenuous operating conditions.
  • Durability: NXP's commitment to quality means the MRFG35010AR1 is built to last, with a rugged design that withstands the rigors of continuous operation.

Applications

The MRFG35010AR1 is ideal for a multitude of applications, including but not limited to:

  • Industrial heating and welding systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation
  • RF cooking and defrosting
  • Scientific and laboratory equipment

Product Specifications

Parameter Value Technology LDMOS Operating Frequency Range Specified by NXP Output Power Specified by NXP Efficiency High Thermal Performance Excellent

For more detailed specifications, datasheets, and support, customers are encouraged to visit NXP Semiconductors' official website or contact their sales and support team. The MRFG35010AR1 represents NXP's commitment to providing innovative and robust solutions for the RF power industry.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess