EN
  • EN
  • DE
  • IT

MSC8122TVT6400V

Part No MSC8122TVT6400V
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP QUAD 16B 400MHZ 431FCBGA / DSP 16bit 400MHz 400MIPS 431-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Packaging Tray
Part Status Obsolete(EOL)
Type SC140 Core
Interface DSI, Ethernet, RS-232
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 1.436MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 431-BFBGA, FCBGA
Manufacturer Package 431-FCPBGA (20x20)
Win Source Part Number 789503-MSC8122TVT6400V
Popularity Medium
Supply and Demand Status Limited
Family Name MSC8122
Introduction Date May 18, 2005
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSC8122TVT6400V CAD Model

Description

Product Overview: MSC8122TVT6400V from NXP

The MSC8122TVT6400V is a high-performance digital signal processor (DSP) from NXP Semiconductors, designed to meet the rigorous demands of modern telecommunication and multimedia applications. This advanced DSP is based on NXP's StarCore SC140 core technology, providing an exceptional balance of power and efficiency for a wide range of signal processing tasks.

Key Features

  • Core: The MSC8122 contains four StarCore SC140 DSP core subsystems, each operating at up to 1 GHz, providing a total of 8000 MIPS (Million Instructions Per Second) for unparalleled processing power.
  • Memory: It comes equipped with a large on-chip memory, including 512 KB of RAM, which can be configured as M1 or M2 memory, allowing for flexible and efficient data management.
  • Cache: Each SC140 core has a 16 KB instruction cache and an 8 KB data cache, supporting high-speed data access and reduced latency for critical operations.
  • Interconnect: A high-speed crossbar switch fabric enables high-bandwidth communication between the cores and the memory subsystem, which is vital for maintaining throughput in complex signal processing tasks.
  • Peripherals: The MSC8122TVT6400V boasts a rich set of peripherals including multiple serial ports, timers, and parallel interfaces, ensuring easy integration into a variety of system designs.
  • Power Efficiency: Designed with power efficiency in mind, the MSC8122TVT6400V offers advanced power management features that help reduce overall power consumption, making it ideal for applications where energy efficiency is critical.

Applications

The versatility of the MSC8122TVT6400V makes it suitable for a wide array of applications, particularly in areas such as wireless base stations, media gateways, VoIP, video processing, medical imaging, and industrial control systems. Its robust processing capabilities enable it to handle complex algorithms and multitasking with ease, making it a go-to choice for developers looking to push the boundaries of signal processing performance.

Conclusion

In conclusion, the MSC8122TVT6400V from NXP stands out as a powerful and efficient DSP solution for high-end signal processing needs. With its multiple cores, extensive on-chip memory, and comprehensive set of peripherals, it is engineered to accelerate the development and enhance the performance of a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Lowest to $52.4019
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.3882 $242.3882
2+ $217.3135 $434.6270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess