EN
  • EN
  • DE

MVF51NN151CMK50

Part No MVF51NN151CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364MAPBGA / MPU Vybrid VF5xx 32bit 0.04um 500MHz 364-Pin LFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF5xx
Packaging Tray
Core Processor ARM Cortex-A5
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D Dual x 12b, D/A Dual x 12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Manufacturer Package 364-MAPBGA (17x17)
Win Source Part Number 790290-MVF51NN151CMK50
Popularity Medium
Supply and Demand Status Limited
Family Name MVF51NN
Introduction Date August 28, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MVF51NN151CMK50 CAD Model

Description

Introducing the NXP MVF51NN151CMK50 Microcontroller

The NXP MVF51NN151CMK50 is a state-of-the-art microcontroller that offers a perfect blend of performance, power efficiency, and connectivity. Designed to cater to a wide range of applications, this microcontroller is part of the Vybrid family, which is known for its heterogeneous dual-core solutions combining ARM Cortex-A and Cortex-M cores.

Core Features

  • Processor Cores: At the heart of the MVF51NN151CMK50 lies a dual-core configuration consisting of an ARM Cortex-A5 core and an ARM Cortex-M4 core. This allows for both high-level OS-driven applications and real-time processing to coexist within a single package, offering the best of both worlds for complex embedded systems.
  • Memory: Equipped with ample memory, this microcontroller features 1.5MB of on-chip SRAM, 512KB of on-chip NAND flash, and an external memory interface for additional storage options, ensuring smooth operation and sufficient space for application code and data.
  • Connectivity: The MVF51NN151CMK50 boasts a rich set of connectivity options, including Ethernet, USB 2.0 OTG with PHY, and multiple serial communication interfaces, making it ideal for networked applications that require robust communication channels.
  • Graphics: With a built-in graphics processing unit (GPU), this microcontroller is capable of handling basic 2D graphics, making it suitable for user interfaces in embedded systems with display requirements.
  • Security: Security features include hardware encryption modules to ensure data protection and secure operations, a critical aspect for IoT devices and applications that handle sensitive information.

Applications

The versatility of the MVF51NN151CMK50 makes it an excellent choice for a variety of applications, including industrial control, home automation, medical devices, and smart energy solutions. Its dual-core architecture enables it to handle complex tasks with ease, while its connectivity features allow for seamless integration into existing networks.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the Vybrid series, which includes software libraries, real-time operating system (RTOS) support, and evaluation boards. This support accelerates the development process and helps bring products to market faster.

In conclusion, the NXP MVF51NN151CMK50 is a powerful and flexible microcontroller that meets the demanding requirements of modern embedded systems. Its combination of processing power, memory, connectivity, and security features make it a top choice for engineers and developers looking to create advanced and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1275 $82.2550
4+ $33.7456 $134.9824
6+ $32.6910 $196.1460
8+ $31.6365 $253.0920
10+ $30.5820 $305.8200
13+ $27.4183 $356.4379
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess