EN
  • EN
  • DE

MVF61NN151CMK50

Part No MVF61NN151CMK50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364MAPBGA / MPU Vybrid VF6xx 32bit 0.04um 500MHz 364-Pin LFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF6xx
Packaging Tray
Core Processor ARM Cortex-A5 + Cortex-M4
Core Size 32-Bit Dual-Core
Speed 500MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D Dual x 12b, D/A Dual x 12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Manufacturer Package 364-MAPBGA (17x17)
Win Source Part Number 790292-MVF61NN151CMK50
Popularity Medium
Supply and Demand Status Limited
Family Name MVF61NN
Introduction Date August 28, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MVF61NN151CMK50 CAD Model

Description

Product Overview: NXP MVF61NN151CMK50

The NXP MVF61NN151CMK50 is a high-performance, multi-purpose microprocessor designed to cater to a wide range of industrial and consumer applications. This powerful component is part of the Vybrid family, which combines the strengths of an ARM Cortex-A5 core with an ARM Cortex-M4 core, providing an optimal balance between processing power and energy efficiency.

Key Features

  • Dual-Core Architecture: At the heart of the MVF61NN151CMK50 lies a dual-core system that includes a Cortex-A5 processor running up to 500 MHz and a Cortex-M4 processor running up to 167 MHz. This unique configuration enables the device to perform high-level OS operations alongside real-time processing, making it ideal for complex tasks that require a mix of control and connectivity.
  • Memory and Storage: The processor comes equipped with a variety of memory options, including 1.5MB of on-chip SRAM, and supports external DDR3 or LPDDR2 SDRAM. It also offers a range of storage capabilities with NAND/NOR Flash, SD/MMC, and QuadSPI support, providing flexibility in system design.
  • Connectivity: With multiple connectivity options such as dual USB 2.0 OTG controllers, two Ethernet controllers, and a variety of other interfaces like SPI, I2C, UART, and CAN, this microprocessor is well-suited for networked applications that demand robust communication features.
  • Graphics and Display: The MVF61NN151CMK50 supports graphics acceleration and has an LCD controller for direct drive QVGA displays, making it a good choice for applications requiring a graphical user interface.
  • Security: Security features include hardware encryption, secure boot, and random number generation, providing a solid foundation for secure applications.

Applications

Designed with versatility in mind, the MVF61NN151CMK50 is suitable for a range of applications such as industrial control, automotive systems, medical devices, smart energy solutions, and consumer electronics. Its dual-core setup allows for simultaneous management of both application processing and real-time control, making it an excellent choice for systems that require multitasking capabilities without compromising on performance or power consumption.

Conclusion

The NXP MVF61NN151CMK50 microprocessor is a robust and versatile component that delivers the performance needed for today's complex embedded systems. Its unique combination of processing cores, memory configurations, and connectivity options make it a top choice for engineers and designers looking to create advanced and reliable products.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess