EN
  • EN
  • DE

MW4IC2230GMBR5

Part No MW4IC2230GMBR5
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP CEL 2.4GHZ TO272 WB-16  /  RF Amplifier IC Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA 1.6GHz ~ 2.4GHz TO-272 WB-16 GULL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 1.6GHz ~ 2.4GHz
Gain 31dB
RF Type Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA
Voltage - Supply 26V
Current - Supply 60mA
Mounting Type Chassis Mount
Package / Case TO-272-16 Variant, Gull Wing
Supplier Device Package TO-272 WB-16 GULL
Base Product Number MW4IC
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1081214-MW4IC2230GMBR5
Ultra Librarian 3D Model Ultra Librarian MW4IC2230GMBR5 CAD Model

Description

NXP MW4IC2230GMBR5 RF Power Transistor

The NXP MW4IC2230GMBR5 is a high-performance, wideband integrated circuit designed for RF power amplifiers in a variety of applications. This product is part of NXP's advanced RF portfolio and is specifically engineered to meet the stringent requirements of today's wireless communication systems.

Key Features:

  • Frequency Range: The MW4IC2230GMBR5 operates over a broad frequency range, making it suitable for multi-band applications and various communication protocols.
  • High Output Power: It is capable of delivering high output power, which is essential for applications that require strong signal transmission such as cellular base stations, public safety radios, and general purpose RF applications.
  • Efficiency: Designed for optimal efficiency, the MW4IC2230GMBR5 helps in reducing the overall power consumption of the system, which is particularly beneficial for battery-powered devices.
  • Linearity: This product provides excellent linearity, ensuring that the signal integrity is maintained even at high output levels, which is critical for high-quality communication.
  • Thermal Performance: The MW4IC2230GMBR5 features robust thermal management capabilities, ensuring reliable operation even under challenging temperature conditions.
  • Package: It comes in a compact and rugged package, designed to withstand harsh environments and to be easily integrated into a wide range of electronic assemblies.

Applications:

The versatility of the NXP MW4IC2230GMBR5 makes it an ideal choice for numerous applications, including but not limited to:

  • Commercial and consumer wireless communication systems
  • Cellular infrastructure – GSM, CDMA, LTE
  • Public safety communications
  • Professional mobile radio
  • General RF power applications

With its combination of performance, efficiency, and durability, the NXP MW4IC2230GMBR5 is a powerful solution for designers looking to enhance their RF power amplification capabilities. Its ability to support a wide range of frequencies and maintain signal quality makes it a versatile component for modern communication technology.

You May Also Be Interested in

Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess