EN
  • EN
  • DE

MW7IC2425NBR1

Part No MW7IC2425NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.45GHZ TO-272-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type LDMOS
Frequency 2.45GHz
Gain 27.7dB
Voltage - Test 28V
Current - Test 55mA
Power - Output 25W
Voltage - Rated 65V
Manufacturer Package TO-272-16 Variant, Flat Leads
Supplier Device Package TO-272 WB-16
Part Number Series MW7IC2425
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809980-MW7IC2425NBR1
Ultra Librarian 3D Model Ultra Librarian MW7IC2425NBR1 CAD Model

Description

Product Overview: MW7IC2425NBR1 RF Power Transistor

The MW7IC2425NBR1 is a high-performance RF power transistor from the renowned semiconductor manufacturer NXP Semiconductors. This device is specifically designed to meet the rigorous demands of RF energy applications, including industrial, scientific, medical (ISM) applications, broadcast, and aerospace. It operates within the 2400-2500 MHz frequency range, making it ideal for 2.4 GHz ISM band applications.

Key Features

  • Frequency Range: Designed to operate optimally in the 2400-2500 MHz frequency range.
  • Output Power: Provides a high output power of 25 W, ensuring robust performance for a variety of applications.
  • Efficiency: Delivers exceptional efficiency, which is critical for reducing power consumption and heat generation in high-power systems.
  • Gain: Offers a high gain of 28 dB, enabling it to amplify weak signals effectively.
  • Integrated ESD Protection: Comes with built-in electrostatic discharge (ESD) protection to safeguard the device from unexpected voltage spikes.
  • Package: Encased in an over-molded plastic package, it provides a compact and durable solution for space-constrained applications.

Applications

The MW7IC2425NBR1 is versatile and can be used in a wide range of applications. Its primary use cases include:

  • RF power amplifiers for ISM applications such as industrial heating, medical diagnostics/therapy, and plasma generation.
  • Commercial and consumer cooking appliances.
  • RFID readers and wireless charging systems.
  • Professional and commercial broadcasting equipment.
  • Aerospace systems where reliable RF power is critical.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the MW7IC2425NBR1 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability in demanding environments. The device's robust construction and integrated protection features ensure a long operational lifespan, even in applications with high stress and usage levels.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess