EN
  • EN
  • DE

MWCT1R24ZVHT

Part No MWCT1R24ZVHT
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description KW40 512 WCT 48LQFN / PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number MWCT1R24
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1216515-MWCT1R24ZVHT
Ultra Librarian 3D Model Ultra Librarian MWCT1R24ZVHT CAD Model

Description

The NXP MWCT1R24ZVHT is a state-of-the-art wireless charging controller designed for a wide range of applications. This highly integrated device is part of NXP's innovative solutions that aim to enhance the convenience and adoption of wireless power technology in consumer electronics, automotive, and industrial markets.

Built with cutting-edge technology, the MWCT1R24ZVHT controller is engineered to deliver efficient and reliable wireless power transfer. It supports the Wireless Power Consortium (WPC) Qi 1.2.4 standard, ensuring compatibility with a multitude of devices and accessories that adhere to this widely accepted protocol. This makes the MWCT1R24ZVHT an ideal choice for manufacturers looking to create products with universal charging capabilities.

The controller boasts a range of features that are designed to optimize the wireless charging experience. It includes an integrated 32-bit ARM Cortex-M0 processor that provides robust control and flexibility, allowing for precise management of the power transfer process. Additionally, it offers foreign object detection (FOD) to ensure safety and prevent overheating or damage to the charging pad and the device being charged.

The MWCT1R24ZVHT is also equipped with advanced communication capabilities, enabling seamless communication between the charging pad and the device. This ensures that the charging process is not only efficient but also intelligently managed to extend the life of the battery being charged.

Designed for ease of integration, the NXP wireless charging controller comes in a compact package, making it suitable for space-constrained applications. Its versatility allows it to be used in a variety of products, from smartphones and wearables to kitchen appliances and power tools.

In summary, the NXP MWCT1R24ZVHT wireless charging controller is a powerful and versatile component that offers a seamless integration of wireless charging capabilities into modern electronic devices. It is a testament to NXP's commitment to innovation and its role in advancing the wireless power ecosystem.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess