EN
  • EN
  • DE

N74F11D,623

Part No N74F11D,623
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SO / AND Gate IC 3 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74F
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5.6ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number N74F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 933739350623,N74F11D-T-ND,N74F11D-T,2156-N74F11D623-NXTR,NEXNXPN74F11D,623
Standard Package 2,500
Win Source Part Number 1130224-N74F11D,623
Ultra Librarian 3D Model Ultra Librarian N74F11D,623 CAD Model

Description

The N74F11D,623 from NXP Semiconductors is a high-performance, triple 3-input AND gate integrated circuit that is part of the 74F series logic family. This device is designed to operate with a 5V power supply and offers fast switching capabilities with a typical propagation delay time of just 4.5ns. The N74F11D,623 is packaged in a standard 14-pin SOIC, making it suitable for a wide range of applications in digital systems where space is at a premium.

Key Features

  • Logic Type: Triple 3-input AND gate
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C
  • Propagation Delay Time: 4.5ns (typical)
  • Package: 14-pin SOIC
  • Mounting Type: Surface Mount
  • Output Current: -64mA, 32mA

Performance and Quality

The NXP N74F11D,623 is designed for high-speed signal processing applications requiring a combination of high-speed performance and low power consumption. The device features low input loading and high fan-out, making it an ideal choice for driving multiple inputs without degrading signal integrity. Additionally, the N74F11D,623 is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

The versatility of the N74F11D,623 allows it to be used in a variety of digital applications. These include, but are not limited to:

  • High-speed logic circuits
  • Data processing systems
  • Control systems
  • Instrumentation
  • Function generators

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the N74F11D,623 is no exception. This device is produced using advanced manufacturing techniques and rigorous testing to ensure high performance and dependability for critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess