EN
  • EN
  • DE

N74F242D-T

Part No N74F242D-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description F/fast Series 4-BIT Transceiver Inverted Output PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
High Level Output Current -15 mA
Lead Free Yes
Logic Function Transceiver
Low Level Output Current 64 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Number of Bits 8
Number of Circuits 1
Number of Pins 14
Polarity Inverting
Propagation Delay 6 ns
RoHS Compliant
Win Source Part Number 1081450-N74F242D-T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F242D-T CAD Model

Description

Introducing the N74F242D-T: High-Performance Dual Non-Inverting Bus Transceiver

The N74F242D-T is a cutting-edge dual non-inverting bus transceiver designed and manufactured by NXP Semiconductors, a leader in the industry. This device is specifically tailored for high-speed interfacing in computing and telecommunication systems where signal integrity and data throughput are paramount.

Key Features

  • High-Speed Data Transfer: The N74F242D-T is built for swift data transmission, enabling high-speed operation which is essential for modern digital communication.
  • Dual Non-Inverting Channels: With two separate non-inverting channels, this transceiver can handle bidirectional data flow, ensuring versatility in various applications.
  • Tri-State Outputs: The inclusion of tri-state outputs allows the N74F242D-T to be disconnected from the bus, which is a critical feature for multiplexing and bus management.
  • Low Power Dissipation: Despite its high-speed capabilities, the device is designed for low power dissipation, making it an energy-efficient choice for your system.
  • Wide Operating Voltage Range: The transceiver operates over a broad voltage range, providing compatibility with various logic levels and ensuring reliable performance across different power supply conditions.
  • Improved Output Drive Capability: The N74F242D-T offers improved output drive capability, which helps maintain signal integrity over longer distances and through capacitive loads.

Applications

The versatility of the N74F242D-T allows it to be used in a wide array of applications including, but not limited to:

  • High-speed data paths in servers and workstations
  • Telecommunication switching systems
  • Bus interface and bus extension applications
  • Data storage and retrieval systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The N74F242D-T is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it performs to the specifications under various conditions. This dedication to excellence makes the N74F242D-T a reliable and efficient solution for your high-speed interfacing needs.

Conclusion

With its combination of high-speed performance, energy efficiency, and robust design, the N74F242D-T from NXP is an ideal solution for anyone looking to enhance their digital communication systems. Its advanced features and reliable operation make it a valuable component in any high-speed data transmission application.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess