EN
  • EN
  • DE

N74F259D

Part No N74F259D
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229240-N74F259D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F259D CAD Model

Description

The N74F259D is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This particular device is a single 8-bit addressable latch, which is designed to operate at exceptionally high speeds with a typical shift frequency of 100MHz. The N74F259D is specifically engineered to meet the demands of high-speed memory storage and data management applications.

Key Features

  • High-Speed Operation: Capable of handling shift frequencies up to 100MHz, making it suitable for high-speed data processing tasks.
  • Addressable Latch: Features an 8-bit storage register that allows any one of the eight latches to be selected by address inputs for storing and retrieving data.
  • Low Power Consumption: Designed with power-saving technology to ensure minimal power usage during operation, making it ideal for power-sensitive designs.
  • Wide Operating Voltage Range: Can operate over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in various application environments.
  • Output Capability: Each latch can drive 15 LSTTL loads, which means it can directly interface with most TTL logic families.
  • Three-State Outputs: Includes three-state outputs for bus-oriented applications, allowing for connection to a common bus line without interference.

Applications

The N74F259D is designed for use in a variety of applications that require high-speed data storage and retrieval. Common applications include:

  • Memory address registers
  • Data storage and transfer systems
  • Control systems
  • Microprocessor support circuits
  • Communication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F259D is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. The device is available in a standard SO16 package, which is compatible with surface mount technology for ease of integration into various types of electronic assemblies.

You May Also Be Interested in

Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
PROTOTYPE
Lowest to $0.7195
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess