EN
  • EN
  • DE

N74F373N

Part No N74F373N
Manufacturer NXP / Nexperia
Description Octal transparent latch 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229255-N74F373N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F373N CAD Model

Description

Overview of N74F373N from NXP

The N74F373N is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's F-series logic devices, known for their fast switching speeds and low power consumption. The N74F373N specifically is an Octal D-type transparent latch with 3-state outputs, which makes it an essential component for temporary data storage in digital systems.

Key Features

  • Octal D-Type Latch: The N74F373N features eight D-type latches that can hold eight bits of data. This makes it suitable for interfacing with 8-bit microprocessors or microcontrollers.
  • Transparent Latch: The transparency of the latches means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs.
  • 3-State Outputs: The outputs of the N74F373N can exist in three states: logic high, logic low, and high impedance. This feature allows for the outputs to be disconnected from the circuit, which is particularly useful in bus-oriented systems.
  • Edge-Triggered: The latching operation is controlled by the edge of the clock pulse, providing precise control over data capture.
  • Low Power Consumption: As with other F-series logic devices, the N74F373N is designed for minimal power consumption without sacrificing performance.

Applications

The versatile nature of the N74F373N makes it suitable for a wide range of applications, including:

  • Temporary data storage
  • Buffering and data interfacing in microprocessor or microcontroller-based systems
  • System address latches
  • Bus drivers with 3-state control

Technical Specifications

  • Package: The device comes in a standard 20-pin DIP (Dual In-line Package) for easy integration into various circuit boards.
  • Supply Voltage: It operates on a typical supply voltage of 5V, which is common in digital logic circuits.
  • Operating Temperature: The N74F373N is designed to operate over a wide temperature range, ensuring reliable performance in diverse environments.

With its robust design and reliable performance, the N74F373N from NXP is an excellent choice for designers looking for a high-quality octal latch for their digital systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess