The N74F604N is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of advanced digital systems. Renowned for its reliability and efficiency, this product is a staple in the realm of digital logic and signal processing.
Key Features
- High-Speed Performance: The N74F604N is optimized for rapid signal processing, ensuring swift data handling and minimal latency in critical applications.
- Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power profile, making it ideal for energy-conscious designs.
- Versatile Connectivity: This IC offers a range of input/output configurations, providing flexibility for various circuit designs and compatibility with multiple digital systems.
- Durable Construction: Built to last, the N74F604N is manufactured with robust materials, ensuring it withstands the test of time even in harsh operating conditions.
Applications
The N74F604N is suitable for a wide array of applications, including but not limited to:
- High-speed computing systems
- Advanced digital signal processing (DSP)
- Telecommunications infrastructure
- Automotive electronics
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
Typically 5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
DIP, SO, etc. |
| Logic Family |
F |
| Mounting Type |
Through Hole, Surface Mount |
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The N74F604N undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.