EN
  • EN
  • DE

N74F786N,602

Part No N74F786N,602
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC ASYNC BUS ARBITER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Bus Arbiter
Supply Voltage 4.5 V ~ 5.5 V
Resolution 4
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765312-N74F786N,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F786N,602 CAD Model

Description

The N74F786N,602 is a high-quality logic device from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is part of NXP's 74F series, which is renowned for its fast switching speeds and low power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • High-Speed Performance: The N74F786N,602 operates at exceptional speeds, making it suitable for high-performance systems that require rapid data processing and throughput.
  • Low Power Dissipation: Despite its fast operation, this device maintains low power consumption, contributing to energy-efficient designs and reducing overall system power requirements.
  • Compatibility: It is designed to be compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing digital systems and providing a versatile solution for various applications.
  • Robust Package: Encased in a durable plastic package, the N74F786N,602 is built to withstand challenging conditions and provide a long operational lifespan.
  • Quality and Reliability: As with all NXP products, this device is manufactured to high-quality standards, ensuring reliability and consistent performance in your electronic projects.

Applications

The versatile nature of the N74F786N,602 makes it suitable for a broad range of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Computing and data storage devices
  • Industrial control systems
  • Complex logic circuits

Technical Specifications

The technical specifications of the N74F786N,602 include a standard operating temperature range, compatibility with standard logic levels, and a package that is conducive to easy PCB mounting. For detailed specifications, designers and engineers are encouraged to consult the official NXP datasheets and product guides.

In summary, the N74F786N,602 from NXP is a testament to the company's commitment to providing high-performance logic solutions that meet the demands of modern electronic systems. With its combination of speed, efficiency, and reliability, this device is an excellent choice for designers looking to enhance their digital applications.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3788 $60.7576
5+ $24.9261 $124.6305
8+ $24.1476 $193.1808
10+ $23.3691 $233.6910
13+ $22.5895 $293.6635
18+ $20.2529 $364.5522
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess