EN
  • EN
  • DE

N74F821D623

Part No N74F821D623
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-type Pos Trg Sngl 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Frequency 180 MHz
High Level Output Current 64 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits per Element 10
Number of Circuits 1
Number of Elements 1
Number of Input Lines 10
Number of Output Lines 10
Packaging Tape & Reel (TR)
Polarity Non-Inverting
Propagation Delay 8.5 ns
RoHS Compliant
Turn-On Delay Time 6.5 ns
Win Source Part Number 1040216-N74F821D623
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F821D623 CAD Model

Description

The N74F821D623 is a high-performance integrated circuit from NXP Semiconductors, designed for a wide range of applications that require fast and reliable digital logic operations. As a member of the advanced 74F series, this product offers the perfect combination of speed and power efficiency, making it an ideal choice for modern electronic systems.

Key Features

  • High-Speed Performance: The N74F821D623 operates at exceptional speeds, ensuring quick data processing and improved system efficiency. This makes it suitable for high-speed computing and data communication applications.
  • Low Power Consumption: Despite its fast operation, the device maintains low power consumption, which is critical for portable and battery-powered applications, as well as for reducing overall energy costs.
  • Robust Logic Functions: Equipped with multiple logic gates, this IC can perform a variety of digital operations, providing versatility in its use across different types of digital circuits.
  • Wide Operating Temperature Range: The N74F821D623 is designed to operate over a broad temperature range, ensuring reliability and stability in challenging environmental conditions.
  • Compatibility: With its industry-standard pin configuration, the N74F821D623 is easily integrated into existing designs, allowing for seamless upgrades and compatibility with a wide range of other digital components.

Applications

The N74F821D623 from NXP is versatile enough to be used in various applications, including:

  • High-speed data processing systems
  • Communication infrastructure
  • Computing equipment
  • Industrial control systems
  • Portable electronic devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F821D623 is no exception. It is manufactured using state-of-the-art technology and rigorous testing protocols to ensure the highest levels of performance and reliability. Whether for commercial or industrial applications, this product is built to meet the demands of any high-speed digital environment.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess