EN
  • EN
  • DE
  • IT

N74F86D-T

Part No N74F86D-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 249312-N74F86D-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F86D-T CAD Model

Description

The N74F86D-T, manufactured by NXP Semiconductors, is a high-performance, high-speed CMOS device that belongs to the family of advanced logic gates. This particular model is a Quad 2-Input Exclusive-OR Gate integrated circuit, designed to perform the exclusive OR function which is a fundamental component in digital electronics. The N74F86D-T is ideal for implementing parity generators, parity checkers, and various logical comparison functions in a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Input Exclusive-OR Gate
  • Package: The device is available in a SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mounted applications.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • High-Speed Performance: The N74F86D-T offers a typical propagation delay of only 4.5ns, ensuring rapid signal processing for high-speed computing and data manipulation tasks.
  • Power Consumption: With a low power consumption, it is an energy-efficient choice for battery-powered and portable devices.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
  • RoHS Compliant: It adheres to the Restriction of Hazardous Substances (RoHS) directive, which means it is free from certain hazardous materials commonly used in electronics and electrical equipment.

Applications

The N74F86D-T is versatile and can be used in numerous applications including, but not limited to:

  • Binary addition systems
  • Error detection and correction circuits
  • Signal processing
  • Logic comparators
  • Encryption systems

With its exceptional speed and reliability, the N74F86D-T from NXP is a preferred choice for designers and engineers who require high-quality logic gates for their sophisticated digital systems. Its compact form factor, combined with its high-functionality, makes it a valuable component in modern electronic design.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess