EN
  • EN
  • DE

NCF2961VHN2/0200EJ

Part No NCF2961VHN2/0200EJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description COMBI KEY TX 014 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number NCF2961
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935305946118
Standard Package 6,000
Win Source Part Number 1081766-NCF2961VHN2/0200EJ
Ultra Librarian 3D Model Ultra Librarian NCF2961VHN2/0200EJ CAD Model

Description

The NCF2961VHN2/0200EJ is a cutting-edge integrated circuit (IC) from NXP Semiconductors, a global leader in secure connectivity solutions for embedded applications. This product is a testament to NXP's commitment to innovation and excellence in the field of semiconductor technology. Designed for high-performance applications, the NCF2961VHN2/0200EJ boasts a robust feature set that makes it suitable for a wide range of industries, including automotive, industrial, and consumer electronics.

At the heart of the NCF2961VHN2/0200EJ is its advanced Near Field Communication (NFC) technology. NFC is a set of communication protocols that enable two electronic devices, one of which is usually a portable device such as a smartphone, to establish communication by bringing them within close proximity. This IC is built to facilitate secure, contactless data exchange, making it ideal for applications such as mobile payments, access control, and product authentication.

The NCF2961VHN2/0200EJ is designed with a focus on security and reliability. It features a range of security measures to protect against unauthorized access and data tampering. This includes advanced encryption and secure channel protocols, ensuring that sensitive data remains protected during transmission. The device is also designed to be highly resilient, capable of withstanding harsh environmental conditions, which makes it suitable for deployment in outdoor or industrial settings.

Integration and ease of use are key considerations for any modern IC, and the NCF2961VHN2/0200EJ is no exception. It is engineered to be easily integrated into existing systems, with a flexible interface that supports various communication standards. Additionally, NXP provides comprehensive support and resources to developers, including detailed documentation, development kits, and a strong community forum, to facilitate the design and deployment of solutions using this IC.

In summary, the NCF2961VHN2/0200EJ from NXP is a versatile and secure NFC-enabled IC that delivers high performance for a multitude of applications. Its robust security features, environmental resilience, and ease of integration make it a top choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Others
Lowest to $28.8819
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess