EN
  • EN
  • DE

NE1618DS,118

Part No NE1618DS,118
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16SSOP / Temp Sensor Analog Serial (2-Wire, SMbus) 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 120°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition 60°C ~ 100°C (0°C ~ 120°C)
Operating Temperature Range 0°C ~ 120°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 790672-NE1618DS,118
Popularity Medium
Supply and Demand Status Balance
Family Name NE1618
Introduction Date July 27, 2000
Country of Origin China, Philippines, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NE1618DS,118 CAD Model

Description

The NE1618DS,118 is a sophisticated temperature sensor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This precision sensor is engineered to provide accurate temperature monitoring for a variety of applications, ensuring optimal performance and reliability in systems where temperature control is critical.

Key Features

  • High Accuracy: The NE1618DS,118 offers precise temperature readings, ensuring that you can maintain the desired temperature levels within your system for efficient operation.
  • Multiple Sensor Inputs: With the capability to connect multiple external sensors, this device can monitor various points, making it ideal for complex systems requiring detailed temperature profiling.
  • I²C Interface: Integration with systems is made seamless through the I²C-bus interface, providing easy communication with microcontrollers and other digital devices.
  • Programmable Alarm: An in-built programmable alarm function alerts the user when the temperature exceeds predefined thresholds, enabling immediate action to prevent system damage.
  • Low Power Consumption: Designed for energy efficiency, the NE1618DS,118 operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.

Applications

The NE1618DS,118 is versatile and can be used across various industries and applications including:

  • Computer servers and data centers
  • Telecommunication systems
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the NE1618DS,118 include:

  • Supply Voltage: 3.0V to 5.5V
  • Temperature Range: -55°C to +125°C
  • Accuracy: ±1°C between -30°C to +85°C
  • Package: SO8

With its robust feature set, the NE1618DS,118 from NXP is an excellent choice for any application where precise temperature monitoring is paramount. It offers the reliability and performance expected from a leading semiconductor manufacturer, making it a top pick for engineers and system designers alike.

You May Also Be Interested in

Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess