EN
  • EN
  • DE

NE5532AFE

Part No NE5532AFE
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Dual Op-amp 5000 Uv Offset-max 10 Mhz Band Width CDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158673-NE5532AFE
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE5532AFE CAD Model

Description

The NE5532AFE is a high-performance dual operational amplifier designed and manufactured by NXP Semiconductors. This op-amp is well-known for its low noise performance, making it an ideal choice for high-quality audio applications and other signal processing tasks where a clean and precise amplification is required. With its exceptional sound characteristics, the NE5532AFE has become a staple in the audio industry, often being used in mixers, amplifiers, and preamps.

Key Features

  • Low Noise: The NE5532AFE boasts a low noise density, typically 5 nV/√Hz, ensuring that the signal integrity is maintained throughout the amplification process.
  • High Gain Bandwidth: With a high gain bandwidth of 10 MHz, this operational amplifier can handle a wide range of frequencies without compromising on stability or performance.
  • High Slew Rate: A slew rate of 9 V/µs allows the NE5532AFE to respond quickly to changes in the input signal, making it suitable for fast-operating conditions.
  • Dual Amplifier Configuration: The dual op-amp design provides flexibility, enabling users to implement two independent channels or to configure them in applications requiring closely matched characteristics.

Applications

The NE5532AFE is versatile and can be utilized in a variety of applications. Its low noise and high fidelity characteristics make it especially well-suited for:

  • Professional audio equipment
  • High-quality audio preamplifiers
  • Active filters
  • Signal processing equipment
  • Control systems
  • Analog-to-digital converters

Package and Quality

The NE5532AFE comes in a robust 8-pin DIP (Dual In-line Package) which allows for easy integration into a wide range of electronic devices. The product adheres to NXP's commitment to quality, ensuring reliability and performance that meets the industry standards. Whether for professional or enthusiast applications, the NE5532AFE stands out as a top choice for any project requiring a reliable and high-quality operational amplifier.

You May Also Be Interested in

PLX
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess