EN
  • EN
  • DE

NE592HD14

Part No NE592HD14
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer NXP
Win Source Part Number 333446-NE592HD14
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE592HD14 CAD Model

Description

The NE592HD14 is a high-performance video amplifier designed and manufactured by NXP Semiconductors. This integrated circuit is engineered to provide excellent bandwidth and gain characteristics, making it an ideal choice for an array of video applications including broadcast equipment, video cameras, and other video processing equipment.

Key Features

  • High Bandwidth: The NE592HD14 offers a wide bandwidth, enabling it to handle high-speed video signals without compromising the integrity of the video output.
  • Gain Stability: It features stable gain characteristics which are essential for maintaining consistent video quality over various operating conditions.
  • Low Noise: This amplifier is designed with low noise specifications, which is critical for maintaining a clear and crisp video signal.
  • Differential Inputs: The differential input structure allows for better noise rejection and improved signal integrity.
  • Flexibility: It is versatile in application, with the ability to be used in both AC and DC coupled video systems.

Applications

The NE592HD14 is suitable for a range of applications, including:

  • Video amplifiers in television sets
  • Closed-circuit TV systems
  • Video signal routing and distribution
  • Professional video editing and processing equipment

Technical Specifications

The NE592HD14 is packed with technical features that ensure its performance in demanding video processing tasks:

  • Supply Voltage: Typically operates at a supply voltage range that can accommodate various system designs.
  • Operating Temperature: It is designed to function within a broad temperature range, ensuring reliability across different environments.
  • Package: The device comes in a robust package that is suitable for standard PCB mounting techniques.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the NE592HD14 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from NXP products. As a result, customers can expect reliable performance and longevity from this video amplifier.

For designers and engineers looking for a high-performance video amplifier, the NE592HD14 from NXP Semiconductors presents a solution that combines functionality with reliability, ensuring an optimal video experience.

You May Also Be Interested in

Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess