EN
  • EN
  • DE

NT2L1011G0DUDV

Part No NT2L1011G0DUDV
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number NT2L1011
Standard Package 400,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887733-NT2L1011G0DUDV
Ultra Librarian 3D Model Ultra Librarian NT2L1011G0DUDV CAD Model

Description

The NXP NT2L1011G0DUDV is a state-of-the-art semiconductor product designed for a wide range of applications requiring high-performance, reliability, and efficiency. As part of NXP's advanced portfolio of integrated circuits, this product is engineered to meet the demanding needs of modern electronic systems.

Key Features

  • Advanced Technology: Built on NXP's innovative technology platform, the NT2L1011G0DUDV offers superior performance and power efficiency.
  • High Integration: This product integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of components required on a PCB.
  • Robust Security: With built-in security features, the NT2L1011G0DUDV ensures the protection of sensitive data and the integrity of system operations, making it suitable for applications where data security is paramount.
  • Connectivity: The device includes options for various connectivity protocols, enabling it to easily interface with other components in a system and support communication with external devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the NT2L1011G0DUDV is ideal for battery-powered devices, contributing to longer operation times and reduced environmental impact.

Applications

The versatility of the NXP NT2L1011G0DUDV makes it suitable for a broad spectrum of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control units
  • Smart home automation
  • Consumer electronics
  • Medical equipment

Quality and Reliability

NXP is known for its commitment to quality, and the NT2L1011G0DUDV is no exception. Manufactured to the highest standards, this product offers exceptional reliability for critical applications where failure is not an option. It undergoes rigorous testing to ensure it meets NXP's strict quality criteria before it reaches the market.

In conclusion, the NXP NT2L1011G0DUDV is a sophisticated and versatile component that provides designers with the functionality, security, and efficiency required for today's innovative electronic solutions. Its robust feature set and adherence to quality make it an excellent choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess