EN
  • EN
  • DE

NT3H2111W0FTTJ

Part No NT3H2111W0FTTJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 14443 I²C 3.3V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I2C
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number NT3H2111
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350726-NT3H2111W0FTTJ
Ultra Librarian 3D Model Ultra Librarian NT3H2111W0FTTJ CAD Model

Description

Product Overview: NT3H2111W0FTTJ from NXP

The NT3H2111W0FTTJ is a cutting-edge NFC tag IC from NXP Semiconductors, designed to provide flexible and secure near-field communication capabilities. This product is part of NXP's NTAG I²C plus family, which is well-suited for a variety of applications including smart advertising, electronics pairing, device authentication, and NFC-enabled smart packaging.

Key Features

  • Memory: The NT3H2111W0FTTJ features 888 bytes of user memory, providing ample space for storing URLs, text, or other types of data for NFC applications.
  • Communication: This IC supports both NFC and I²C interfaces, enabling bidirectional communication with a host microcontroller and allowing for easy integration into existing systems.
  • Fast Read and Write: It offers fast read and write capabilities, enhancing user experience and efficiency in data handling.
  • Energy Harvesting: An innovative energy harvesting feature allows the device to power external components, reducing the overall power consumption of the system it's embedded in.

Advanced Security

The NT3H2111W0FTTJ incorporates advanced security features to ensure data integrity and prevent unauthorized access. This includes originality signature and password protection, making it a reliable choice for sensitive applications.

Applications

With its versatile feature set, the NT3H2111W0FTTJ is ideal for a range of applications:

  • Smart advertisement and marketing campaigns
  • Consumer electronics for easy device pairing
  • Smart packaging for product authentication and customer engagement
  • Wearable technology for health and fitness tracking
  • Access control and secure identity verification

Technical Specifications

The NT3H2111W0FTTJ operates in the 13.56 MHz frequency range and complies with the NFC Forum Type 2 Tag and ISO/IEC 14443 Type A specifications. It is available in a compact, leadless 8-pin HVSON package, making it suitable for space-constrained applications.

Overall, the NT3H2111W0FTTJ from NXP is a powerful and versatile NFC tag IC that offers a blend of performance, security, and convenience, making it an excellent choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Others
Lowest to $28.8819
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1844 $53.2980
105+ $0.9718 $102.0390
160+ $0.9415 $150.6400
220+ $0.9111 $200.4420
285+ $0.8807 $250.9995
380+ $0.7896 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess