EN
  • EN
  • DE

NTB0102DP-Q100H

Part No NTB0102DP-Q100H
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TXRX TRANSLATING 2BIT 8TSSOP / Voltage Level Translator 2-CH Bidirectional Automotive 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 790837-NTB0102DP-Q100H
Popularity Medium
Supply and Demand Status Balance
Family Name NTB0102
Introduction Date April 18, 2013
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian NTB0102DP-Q100H CAD Model

Description

The NTB0102DP-Q100H is a versatile, high-quality bidirectional level translator designed and manufactured by NXP Semiconductors, a trusted leader in the electronics industry. This product is specifically engineered to address the needs of multi-voltage systems where signal level translation is mandatory, such as in automotive and industrial applications.

At the heart of the NTB0102DP-Q100H is its ability to interface between systems operating at different voltage levels. It offers a two-bit, non-inverting translator that is operational between 1.0 V and 3.6 V for the A port and 1.8 V to 5.5 V for the B port, providing users with the flexibility to connect devices with different voltage requirements. This feature is particularly useful for designers looking to integrate components with incompatible logic levels.

The device is housed in a compact DHVQFN14 package, making it suitable for space-constrained applications. The NTB0102DP-Q100H is also AEC-Q100 certified, which is a standard for automotive electronic components, ensuring reliability under extreme conditions. This certification signifies that the product has undergone stringent testing to meet the high-quality standards required for automotive applications.

One of the key attributes of the NTB0102DP-Q100H is its auto-direction sensing feature, which eliminates the need for a direction control signal. This simplifies the design and reduces the number of GPIOs needed from the microcontroller, saving both space and power. Additionally, the device has an extremely low quiescent current, which is ideal for power-sensitive applications.

The NTB0102DP-Q100H also includes over-voltage tolerant I/Os, which enhances the robustness of the system by allowing the I/O pins to be exposed to voltages above the supply voltage without causing damage. This feature is crucial for protecting the device and maintaining system integrity.

In summary, the NTB0102DP-Q100H from NXP is a high-performance level translator that offers seamless integration between different logic levels, robustness, and flexibility. Its compact size, AEC-Q100 certification, and advanced features make it an excellent choice for automotive, industrial, and multi-voltage consumer applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6900 $117.3000
260+ $0.6684 $173.7840
360+ $0.6468 $232.8480
465+ $0.6253 $290.7645
620+ $0.5606 $347.5720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess