EN
  • EN
  • DE

NTP53121G0JHKZ

Part No NTP53121G0JHKZ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description RFID NTAG5 XQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RFID Reader IC 13.56MHz NFC, ISO 15693 I²C 1.62V ~ 5.5V 16-XFQFN
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-XFQFN
Case / Package 16-XQFN (1.8x2.6)
Family Name NTP53121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-NTP53121G0JHKZTR, 568-NTP53121G0JHKZCT, 568-NTP53121G0JHKZDKR, 935354903471
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929479-NTP53121G0JHKZ
Ultra Librarian 3D Model Ultra Librarian NTP53121G0JHKZ CAD Model

Description

Product Overview: NTP53121G0JHKZ

The NTP53121G0JHKZ is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing reliability, efficiency, and integration in a compact package.

Key Features

  • High Performance: The NTP53121G0JHKZ is built to deliver top-tier performance, ensuring that your electronic applications run smoothly and efficiently.
  • Energy Efficient: With energy efficiency in mind, this product is engineered to reduce power consumption, making it ideal for battery-powered devices and eco-friendly applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the NTP53121G0JHKZ offers improved functionality and better overall performance.
  • Compact Design: The small form factor of this product allows for easy integration into space-constrained designs, providing more room for additional components or for creating smaller, more portable devices.

Applications

The versatile nature of the NTP53121G0JHKZ makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Internet of Things (IoT) Devices
  • Telecommunications Equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The NTP53121G0JHKZ has undergone rigorous testing and quality assurance processes to ensure it meets the highest industry standards for reliability and longevity. Customers can trust this product to perform consistently over its intended lifespan, even under challenging conditions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their support team. The NTP53121G0JHKZ is not just a component; it's a robust foundation for your next cutting-edge project.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess