EN
  • EN
  • DE

NVT2008BQ,115

Part No NVT2008BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATR BIDIR VOLT 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 1084150-NVT2008BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVT2008BQ,115 CAD Model

Description

Product Overview: NVT2008BQ,115

The NVT2008BQ,115 is a high-performance, bidirectional voltage-level translator from NXP Semiconductors, designed to address the needs of multi-voltage systems where signal level translation is essential. This versatile component is particularly suitable for applications that require interfacing between different voltage domains within the same system, such as microcontrollers, FPGAs, and other digital logic devices.

Key Features

  • Voltage Range: The NVT2008BQ,115 supports a wide voltage range from 1.2V to 3.6V on the A port and 1.65V to 5.5V on the B port, making it highly adaptable for various logic level conversions.
  • Channels: It features 8 bidirectional data channels, allowing for simultaneous data transfer in multiple lines, which is ideal for parallel data bus applications.
  • High-Speed Operation: With its high-speed data transfer capabilities, this device can support up to 100 Mbps (megabits per second) for 1.8V to 2.5V translations and up to 60 Mbps for 3.3V to 5V translations, ensuring efficient communication between devices operating at different voltage levels.
  • Interface Compatibility: The NVT2008BQ,115 is designed for flexible interfacing, compatible with a variety of logic levels such as LVTTL, LVCMOS, TTL, CMOS, and LVDS, providing a versatile solution for mixed-voltage system designs.
  • Power-Off Protection: Integrated power-off protection on the I/O ports prevents damage to the device when one side is powered down, adding to the robustness of the system design.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included, with input and output pins being able to withstand human body model discharges of up to ±8 kV, ensuring device reliability and longevity.
  • Package: The device is available in a DHVQFN20 package, which is compact and surface-mountable, saving valuable board space in dense electronic designs.

Applications

The NVT2008BQ,115 is ideal for various applications where interfacing between different voltage domains is required. It is commonly used in:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems

With its capability to provide seamless communication between devices operating at different voltage levels, the NVT2008BQ,115 is a crucial component for modern electronic systems that require reliable and efficient level translation solutions.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7925 $53.7750
70+ $1.4708 $102.9560
110+ $1.4248 $156.7280
150+ $1.3789 $206.8350
190+ $1.3329 $253.2510
255+ $1.1950 $304.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess