Introducing the NXP NX3008CBKS - A High-Performance Switching Diode
The NXP NX3008CBKS is a cutting-edge switching diode that offers exceptional performance for a wide range of electronic applications. Engineered by NXP Semiconductors, a leader in the industry, this product is designed to meet the rigorous demands of modern electronic circuits.
Key Features:
- High Switching Speed: The NX3008CBKS diode boasts a fast switching speed, making it ideal for high-frequency applications.
- Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and increased efficiency in your electronic designs.
- Low Capacitance: This diode has a low capacitance, which is beneficial for maintaining signal integrity in RF and high-speed logic applications.
- Small SMD Package: The device comes in a compact SOD-323 (SC-76) surface-mounted package, which is suitable for automated assembly processes and saves valuable PCB space.
Applications:
The NX3008CBKS is versatile and can be utilized in a variety of applications, including:
- High-speed switching circuits
- General-purpose switching
- Reverse polarity protection
- Logic level conversion
- Portable and battery-powered devices
Technical Specifications:
| Parameter |
Value |
| Package |
SOD-323 (SC-76) |
| Repetitive Peak Reverse Voltage |
30 V |
| Continuous Forward Current |
200 mA |
| Non-Repetitive Peak Forward Current |
625 mA |
| Forward Voltage Drop |
1.0 V @ IF = 10 mA |
Whether you're designing high-speed logic circuits or seeking efficient protection for your sensitive electronic components, the NXP NX3008CBKS offers the reliability and performance that professionals expect. Its robust design and electrical characteristics make it a top choice for engineers and designers looking to enhance their products with superior switching capabilities.