EN
  • EN
  • DE

NX3008NBKT,115

Part No NX3008NBKT,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 350mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.68nC @ 4.5V
Max Input Capacitance 50pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 250mW (Ta), 770mW (Tc)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 350mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 1084186-NX3008NBKT,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NX3008NBKT,115 CAD Model

Description

The NX3008NBKT,115 is a cutting-edge, high-performance dual N-channel, enhancement mode Field-Effect Transistor (FET) from NXP Semiconductors, a leader in the semiconductor industry. This product is designed to provide efficient power management and signal processing in a wide range of applications.

Key Features

  • Low On-Resistance: The device offers a very low on-resistance (RDS(on)), which ensures minimal power loss and heat generation when the transistor is in the 'on' state.
  • High-Speed Switching: With its fast switching capabilities, the NX3008NBKT,115 is ideal for high-frequency applications, providing efficient performance and reduced switching losses.
  • Small Footprint: Encased in a small 6-lead SOT-23 package, the NX3008NBKT,115 is perfect for space-constrained applications, allowing for high-density PCB layouts.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage circuits.
  • Dual FET Configuration: The dual FET configuration allows for flexibility in design, enabling the implementation of compact circuit solutions.

Applications

The NX3008NBKT,115 is suitable for a variety of applications, including:

  • Power management circuits
  • Load switches
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Signal processing

Product Specifications

Parameter Value
Package SOT-23
Number of Channels 2
Transistor Polarity N-Channel
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 2.1A
RDS(on) 70 mΩ

With its robust performance and versatility, the NX3008NBKT,115 from NXP Semiconductors is an excellent choice for designers looking to optimize their power management and signal processing systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
165+ $0.6214 $102.5310
250+ $0.6000 $150.0000
360+ $0.5571 $200.5560
470+ $0.5357 $251.7790
585+ $0.5143 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451,270 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess