EN
  • EN
  • DE

NX3DV3899GU,115

Part No NX3DV3899GU,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DPDT 16XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 3.3 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 40ns, 20ns
-3db Bandwidth 200MHz
Charge Injection 4pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-XQFN (1.8x2.6)
Win Source Part Number 107415-NX3DV3899GU,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3DV3899GU,115 CAD Model

Description

The NX3DV3899GU,115 is a high-performance, low-voltage dual single-pole double-throw (SPDT) analog switch from NXP Semiconductors, designed to deliver exceptional signal integrity and switching precision. This component is part of NXP's advanced switch portfolio, tailored for applications requiring efficient routing of high-speed differential signals with minimal distortion and attenuation.

Key Features

  • High-Speed Switching: Capable of handling fast signal transitions, the NX3DV3899GU,115 is optimized for high-speed signal switching, making it suitable for video, audio, and data lines.
  • Low Voltage Operation: With an operating range from 1.4V to 4.3V, this analog switch is designed for portable and low-power applications, offering compatibility with a variety of digital systems.
  • Low On-Resistance: Featuring a low on-resistance (Ron) typically around 5 ohms, the switch provides a high level of signal integrity with minimal insertion loss, ensuring a clear and unaltered signal path.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection shields the device against static electricity, enhancing its durability and reliability in sensitive environments.
  • Compact Packaging: The NX3DV3899GU,115 is available in a space-saving XQFN16 package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the NX3DV3899GU,115 allows it to be used across a broad spectrum of applications. It is particularly well-suited for multiplexing and demultiplexing signal lines in smartphones, tablets, and other portable devices. Additionally, its high-speed capabilities make it an excellent choice for USB 2.0 switching, audio and video signal routing, and high-frequency data transmission paths in consumer electronics, telecommunications, and computing platforms.

Quality and Environmental Compliance

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The NX3DV3899GU,115 adheres to the RoHS directive, indicating that it is free from hazardous substances. Additionally, it is designed to comply with the JEDEC standard for defining the high level of reliability required for electronic components, ensuring long-term performance and stability in a variety of operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1236 $50.5620
110+ $0.9219 $101.4090
170+ $0.8931 $151.8270
235+ $0.8643 $203.1105
300+ $0.8355 $250.6500
405+ $0.7491 $303.3855
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess