EN
  • EN
  • DE

NX7002AKAR

Part No NX7002AKAR
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 190mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.43nC @ 4.5V
Max Input Capacitance 17pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 265mW (Ta), 1.33W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 100mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 121525-NX7002AKAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX7002AKAR CAD Model

Description

The NX7002AKAR is a cutting-edge semiconductor device manufactured by NXP Semiconductors, a global leader in the design and production of innovative semiconductor solutions. This product is a testament to NXP's commitment to providing high-performance and energy-efficient components for a wide range of electronic applications.

Key Features

  • High Efficiency: The NX7002AKAR is designed for optimal power management, ensuring that devices not only perform at their best but also conserve energy, contributing to longer battery life and reduced environmental impact.
  • Durability: Crafted with robust materials, this product offers exceptional durability and reliability, making it suitable for use in harsh environments and demanding applications.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, providing flexibility for engineers and designers to innovate without limitations.
  • High-Speed Operation: With its ability to operate at high frequencies, the NX7002AKAR supports fast switching applications, making it an ideal choice for modern high-speed circuit designs.

Applications

The NX7002AKAR is versatile and can be utilized in a variety of applications, including but not limited to:

  • Power management modules
  • Portable and wearable devices
  • Automotive electronics
  • Industrial automation systems
  • Telecommunication infrastructure

Technical Specifications

The device comes with an array of technical specifications that cater to the demanding needs of modern electronics. Some of the key specifications include:

  • Voltage ratings that support common industry standards
  • Low on-resistance for improved efficiency
  • High thermal performance for better stability
  • Compatibility with standard manufacturing processes

In conclusion, the NX7002AKAR from NXP is a superior semiconductor product that offers a blend of performance, efficiency, and versatility. Its robust design and advanced features make it an excellent choice for designers looking to push the boundaries of electronic innovation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess