EN
  • EN
  • DE

OL2381AHN/C0B,515

Part No OL2381AHN/C0B,515
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features IC RF TxRx Only General ISM < 1GHz - 315MHz, 434MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name OL2381
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-8592-1, 568-8592-2, OL2381AHN/C0B,515-ND, OL2381AHNC0B515, 568-8592-6, 935293144515
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888015-OL2381AHN/C0B,515
Ultra Librarian 3D Model Ultra Librarian OL2381AHN/C0B,515 CAD Model

Description

Product Overview: OL2381AHN/C0B,515

The OL2381AHN/C0B,515 is a sophisticated sub-GHz wireless transceiver designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and innovative semiconductor solutions. This particular model is part of the OL2381 series which operates in the sub-1 GHz frequency bands, offering a versatile solution for a wide range of wireless applications.

Key Features

  • Frequency Range: The device supports various frequency bands under 1 GHz, making it suitable for global applications, including the European 868 MHz band and the North American 915 MHz ISM band.
  • Modulation Techniques: It supports advanced modulation schemes such as FSK, GFSK, MSK, GMSK, and OOK, providing flexibility in designing communication protocols.
  • High Sensitivity: With a high receiver sensitivity, the OL2381AHN/C0B,515 ensures reliable data reception even in challenging environments and at extended ranges.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low-power operation mode, making it ideal for battery-operated devices.
  • Integrated Features: The transceiver includes an integrated voltage regulator, a frequency synthesizer, and a power amplifier, reducing the need for external components and simplifying design.

Applications

The versatility of the OL2381AHN/C0B,515 makes it a perfect choice for a variety of applications, including:

  • Automated Meter Reading (AMR)
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Control and Monitoring
  • Internet of Things (IoT) Devices

Quality and Reliability

NXP's commitment to quality is evident in the OL2381AHN/C0B,515, which is built to meet the high standards of reliability and performance expected from industrial-grade components. Whether for commercial, industrial, or consumer applications, this transceiver provides a reliable wireless communication solution that engineers and designers can trust.

Conclusion

In summary, the OL2381AHN/C0B,515 from NXP is a highly integrated, efficient, and flexible wireless transceiver suited for a multitude of low-power, long-range wireless applications. Its robust feature set ensures that it can meet the demands of complex wireless systems while maintaining ease of integration and use for developers.

You May Also Be Interested in

Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0147 $88.0294
4+ $36.1145 $144.4580
5+ $34.9861 $174.9305
7+ $33.8577 $237.0039
9+ $32.7292 $294.5628
12+ $29.3439 $352.1268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess