EN
  • EN
  • DE

ON5242

Part No ON5242
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162648-ON5242
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ON5242 CAD Model

Description

The ON5242 from NXP Semiconductors is a cutting-edge, high-performance component designed for a range of applications that demand reliability and efficiency. This product is a testament to NXP's commitment to providing industry-leading solutions that cater to the evolving needs of the technology sector.

Key Features

  • Advanced Technology: The ON5242 is built with state-of-the-art semiconductor technology, ensuring optimal performance and longevity.
  • High Efficiency: This component is designed for maximum energy efficiency, which can lead to reduced operational costs and a smaller carbon footprint.
  • Durability: NXP's rigorous manufacturing standards mean that the ON5242 is made to withstand challenging conditions, ensuring consistent performance over time.
  • Compact Design: Its small form factor allows for seamless integration into various electronic assemblies without compromising on power or functionality.

Applications

The ON5242 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems, where durability and reliability are crucial.
  • Industrial automation, for processes that require precise control and efficiency.
  • Consumer electronics, providing the power and performance needed for today's gadgets.
  • Telecommunications, to ensure stable and reliable communication networks.

Technical Specifications

The ON5242 boasts technical specifications that meet the demands of modern electronic applications. These include:

  • Operating Temperature Range: Specified to ensure functionality in diverse environments.
  • Electrical Characteristics: Defined to guarantee compatibility with a broad range of circuits and systems.
  • Package Type: Engineered to facilitate easy mounting and integration into various designs.

For detailed specifications and application notes, customers are encouraged to consult the ON5242 datasheet available on the NXP Semiconductors website.

Quality and Support

NXP Semiconductors is renowned for its commitment to quality and customer support. The ON5242 is backed by NXP's comprehensive technical support and warranty, ensuring that customers have access to the resources they need to successfully implement this component into their solutions.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess