EN
  • EN
  • DE

P1013NSN2EFB

Part No P1013NSN2EFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.055GHZ 689TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 1.055GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P1013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929774-P1013NSN2EFB
Ultra Librarian 3D Model Ultra Librarian P1013NSN2EFB CAD Model

Description

The P1013NSN2EFB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of networking and embedded systems. This processor is part of the QorIQ P1 series, which is renowned for its integration of advanced offload capabilities and power management features.

Key Features

  • Core: The P1013 features a single e500 core, built on Power Architecture® technology, operating at speeds up to 800 MHz. This core is optimized for embedded applications that require a balance between performance and power efficiency.
  • Connectivity: It comes with a rich set of integrated I/Os, including Gigabit Ethernet controllers, USB 2.0 ports, and PCI Express® interfaces, making it suitable for a wide range of networking applications.
  • Security: The processor includes advanced security features such as secure boot, encryption, and tamper detection, ensuring the integrity and security of critical data and applications.
  • Memory Support: It supports DDR2 and DDR3 memory with Error Correction Code (ECC) capability, which enhances system reliability through automatic error detection and correction.
  • Power Efficiency: The P1013NSN2EFB incorporates PowerQUICC® technology, which provides excellent power management capabilities, enabling the processor to deliver optimal performance with minimal power consumption.

Applications

The versatility of the P1013NSN2EFB makes it ideal for a variety of applications, including:

  • Enterprise and consumer networking equipment such as routers, switches, and access points.
  • Industrial control and automation systems.
  • Networked storage devices.
  • Wireless infrastructure.

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the P1013NSN2EFB processor, which is manufactured under stringent environmental standards. The processor complies with RoHS and is produced in facilities that are ISO 9001 and ISO 14001 certified, ensuring both product reliability and adherence to environmental regulations.

With its robust feature set, the P1013NSN2EFB is engineered to drive innovation and performance in the next generation of networked devices, while maintaining a low environmental footprint.

You May Also Be Interested in

Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $873.1344 $873.1344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess