EN
  • EN
  • DE

P1024NXE5DFB

Part No P1024NXE5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 561TEBGA1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 667MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 561-FBGA
Case / Package 561-TEPBGA I (23x23)
Family Name P1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929786-P1024NXE5DFB
Ultra Librarian 3D Model Ultra Librarian P1024NXE5DFB CAD Model

Description

The NXP P1024NXE5DFB is a high-performance, power-efficient processor that is part of NXP's QorIQ P1 family of products. Designed to meet the evolving needs of networking, industrial, and general embedded applications, this processor is built on Power Architecture technology, ensuring robust performance for a wide range of uses.

Key Features

  • Core: The P1024NXE5DFB features a single e500mc core, which operates at speeds up to 800 MHz, delivering the computational power required for complex tasks without compromising energy efficiency.
  • Integrated Security: With an advanced security engine, this processor supports a variety of algorithms and protocols to ensure secure data processing and communication, making it ideal for applications that demand high levels of security.
  • Connectivity: Offering a rich set of interfaces, the device includes Gigabit Ethernet controllers, USB 2.0, SATA 2.0, and PCIe Gen 2 for versatile connectivity options.
  • Memory Support: The processor is equipped with an integrated memory controller that supports DDR3/DDR3L memory, providing fast and efficient data access for applications.
  • Power Efficiency: Designed with NXP's advanced power management techniques, the P1024NXE5DFB ensures optimal power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP P1024NXE5DFB makes it an excellent choice for a variety of applications. It is particularly well-suited for networking equipment such as routers, switches, and gateways. Industrial applications include factory automation, control systems, and robotics. Additionally, its security features make it a reliable option for secure gateways and other applications requiring data protection.

Technical Specifications

Attribute Details CPU Core e500mc Core Count 1 Frequency Up to 800 MHz Memory Support DDR3/DDR3L Security Engine Yes Connectivity Gigabit Ethernet, USB 2.0, SATA 2.0, PCIe Gen 2 Power Management Advanced Techniques

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess