EN
  • EN
  • DE
  • IT

P5CC012UA/S1A2356V

Part No P5CC012UA/S1A2356V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A2356V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346435-P5CC012UA/S1A2356V
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A2356V CAD Model

Description

The P5CC012UA/S1A2356V is a cutting-edge secure microcontroller product from NXP Semiconductors, designed to provide top-tier security and performance for a wide range of applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its advanced security features, making it an ideal choice for sensitive and secure applications such as banking, e-government, and mobile transactions.

Key Features

  • Secure Microcontroller: Built with an emphasis on security, the P5CC012UA/S1A2356V is equipped with robust hardware-based security features to protect against a variety of attacks.
  • SmartMX Technology: Incorporating NXP's proprietary SmartMX technology, this product offers high resistance to physical and logical attacks, alongside a secure lifecycle management.
  • High Performance: This device is designed for efficiency and performance, ensuring fast data processing and secure communication in applications that require stringent security measures.
  • Flexible Memory Size: With its scalable memory options, the P5CC012UA/S1A2356V can accommodate different levels of application complexity and data storage needs.
  • Advanced Cryptographic Capabilities: The microcontroller includes advanced cryptographic engines supporting a range of algorithms such as DES, AES, and RSA, enabling secure data encryption and authentication.

Applications

The versatility of the P5CC012UA/S1A2356V allows it to be utilized across various sectors that require high security standards. Some of its primary applications include:

  • Banking and Payment Cards
  • Electronic Passports and ID Cards
  • Access Control Systems
  • Secure Mobile Transactions
  • Public Transportation Systems

Technical Specifications

The P5CC012UA/S1A2356V boasts a robust set of technical specifications that ensure its reliability and effectiveness in secure applications:

  • Processor: High-security 32-bit RISC processor
  • Memory: Scalable memory options to suit application requirements
  • Security: State-of-the-art hardware security features and cryptographic engines
  • Communication: Support for various communication interfaces, including ISO/IEC 7816, USB, and others

With its combination of security, performance, and flexibility, the P5CC012UA/S1A2356V from NXP is a reliable choice for any organization looking to integrate a secure element into their digital security infrastructure.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess