EN
  • EN
  • DE
  • IT

P5CC012X7/S1A1126J

Part No P5CC012X7/S1A1126J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012X7/S1A1126J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346350-P5CC012X7/S1A1126J
Ultra Librarian 3D Model Ultra Librarian P5CC012X7/S1A1126J CAD Model

Description

NXP Product P5CC012X7/S1A1126J Overview

The NXP P5CC012X7/S1A1126J is a cutting-edge secure microcontroller designed for a range of applications that require robust security features and high-performance computation. This product is part of NXP's renowned secure controller portfolio, which is widely recognized for its integration of advanced security measures with exceptional processing capabilities.

Key Features

  • Advanced Security: The P5CC012X7/S1A1126J is equipped with state-of-the-art security features, including a dedicated cryptographic co-processor that supports various encryption standards, ensuring the protection of sensitive data against unauthorized access and tampering.
  • High-Performance: With a powerful processing core, this microcontroller delivers fast data processing speeds, making it ideal for applications requiring quick data handling and real-time performance.
  • Large Memory Capacity: The device comes with ample memory space, featuring both volatile and non-volatile memory options to accommodate complex applications and data storage requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the P5CC012X7/S1A1126J operates with minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Interface Support: It offers a variety of communication interfaces, ensuring easy integration with peripheral devices and systems, thus providing flexibility in system design.

Applications

The versatile nature of the NXP P5CC012X7/S1A1126J makes it suitable for a broad spectrum of applications, such as:

  • Secure Transactions
  • Identification Systems
  • Mobile Security
  • Banking and Payment Systems
  • Access Control Systems

Quality and Reliability

NXP is committed to delivering high-quality products, and the P5CC012X7/S1A1126J is no exception. It is manufactured under strict quality control standards, ensuring reliability and longevity in the field. This product is ideal for developers and manufacturers seeking a secure and reliable microcontroller solution that can meet the stringent requirements of today's technologically advanced applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess