EN
  • EN
  • DE

P5SD009EV4/T2B2605

Part No P5SD009EV4/T2B2605
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5SD009EV4/T2B2605 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P5SD009
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346395-P5SD009EV4/T2B2605
Ultra Librarian 3D Model Ultra Librarian P5SD009EV4/T2B2605 CAD Model

Description

The NXP P5SD009EV4/T2B2605 is a state-of-the-art secure element designed to provide top-notch security and performance for a variety of applications. This advanced chip is part of NXP's renowned product line, which is widely recognized for its robust security features and high reliability. It is an ideal choice for applications that require secure data storage, authentication, and cryptographic operations.

Key Features

  • Advanced Security: The P5SD009EV4/T2B2605 comes with cutting-edge security features, including hardware-based cryptographic engines, secure boot, and a secure storage area for cryptographic keys and sensitive data.
  • High Performance: This secure element is designed to deliver high-speed cryptographic operations, ensuring efficient performance in applications that require quick data processing.
  • Multiple Interfaces: It supports various communication interfaces, making it versatile for integration into different system architectures.
  • Diverse Applications: The chip is suitable for a wide range of applications, such as mobile payments, access control, and secure identification.

Technical Specifications

  • Secure cryptographic engine supporting multiple algorithms
  • Secure storage for keys and sensitive data
  • Multiple communication interfaces for easy integration
  • Robust anti-tampering measures

Applications

The P5SD009EV4/T2B2605 is designed to meet the rigorous demands of various industries. It is particularly well-suited for:

  • Banking and finance for secure transactions and mobile payment solutions
  • Government and corporate identity verification systems
  • Access control systems for secure entry to buildings and restricted areas
  • IoT devices requiring secure data exchange and authentication

With its combination of advanced security features, high performance, and flexibility, the NXP P5SD009EV4/T2B2605 secure element is a top choice for organizations looking to protect their digital assets and ensure secure operations.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess