EN
  • EN
  • DE

P5Z22V10IDA

Part No P5Z22V10IDA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 5V Zero Power, Totalcmose, Universal Pld Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083610-P5Z22V10IDA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P5Z22V10IDA CAD Model

Description

The NXP P5Z22V10IDA is a cutting-edge microcontroller that combines high performance with low power consumption, making it an ideal choice for a wide range of embedded applications. This microcontroller is part of NXP's renowned product line, which is known for its reliability and advanced features.

At the heart of the P5Z22V10IDA lies a powerful ARM Cortex-M core, which operates at a high clock speed and provides the computational horsepower needed to handle complex tasks. The core is supported by a rich set of peripherals that enable the microcontroller to interface with a variety of sensors, actuators, and communication modules.

The device comes equipped with a generous amount of flash memory and RAM, ensuring that it can store and run sophisticated programs with ease. Furthermore, the P5Z22V10IDA features advanced security protocols to protect your application from unauthorized access and to ensure data integrity.

Connectivity is another strong suit of this microcontroller, as it includes multiple communication interfaces such as I2C, SPI, UART, and CAN, allowing for flexible integration into existing systems. Additionally, it supports various analog interfaces, including ADCs and DACs, which are crucial for processing real-world signals.

The P5Z22V10IDA is also designed with power efficiency in mind. It has several power-saving modes that significantly reduce power consumption during idle periods, which is essential for battery-powered and energy-sensitive applications.

NXP’s commitment to quality is evident in the P5Z22V10IDA’s robust design, which ensures stable operation over a wide temperature range, making it suitable for industrial and automotive environments. The microcontroller is also backed by NXP's comprehensive development ecosystem, providing developers with tools, libraries, and support to accelerate the development process.

In summary, the NXP P5Z22V10IDA is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, and efficiency, making it an excellent choice for your next embedded project.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess