EN
  • EN
  • DE

P60D024MX1C/9B051J

Part No P60D024MX1C/9B051J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D024MX1C/9B051J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D024
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346281-P60D024MX1C/9B051J
Ultra Librarian 3D Model Ultra Librarian P60D024MX1C/9B051J CAD Model

Description

The NXP P60D024MX1C/9B051J is a state-of-the-art semiconductor component designed for high-performance applications across a diverse range of industries. This product is part of NXP's commitment to delivering innovative and reliable solutions that meet the evolving needs of technology sectors including automotive, industrial, IoT, mobile, and more.

Key Features

  • Advanced Technology: Built with cutting-edge semiconductor technology, the P60D024MX1C/9B051J ensures efficient operation and excellent performance in demanding environments.
  • Energy Efficiency: This product is designed to optimize power consumption, making it an ideal choice for energy-sensitive applications.
  • Robust Design: The robust construction of the P60D024MX1C/9B051J provides high reliability and longevity, even in harsh conditions.
  • High Integration: The component offers a high level of integration, which can reduce the overall part count in system designs and help streamline the manufacturing process.

Applications

The versatile nature of the NXP P60D024MX1C/9B051J allows it to be used across various applications, including:

  • Automotive systems that require high reliability and performance.
  • Industrial automation where precision and efficiency are paramount.
  • Smart connected devices that form the backbone of the Internet of Things.
  • Mobile devices that demand low power consumption without sacrificing performance.

Product Specifications

The P60D024MX1C/9B051J comes with a set of specifications that make it suitable for a wide range of applications:

  • Manufacturer: NXP Semiconductors
  • Part Number: P60D024MX1C/9B051J
  • Category: Semiconductors, Integrated Circuits (ICs)
  • Package / Case: Specific to the product series and application
  • Quality and Reliability: Manufactured under strict quality control standards and rigorous testing.

For detailed technical specifications, application notes, and support documentation, customers should consult the official NXP datasheets and product resources.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess