EN
  • EN
  • DE

P60D024MX1C/9B950J

Part No P60D024MX1C/9B950J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D024
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346315-P60D024MX1C/9B950J
Ultra Librarian 3D Model Ultra Librarian P60D024MX1C/9B950J CAD Model

Description

The P60D024MX1C/9B950J is a cutting-edge semiconductor product from NXP, a global leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demanding needs of the modern electronics industry, providing a blend of performance, security, and power efficiency.

Key Features

  • Advanced Security: The P60D024MX1C/9B950J comes with robust security features that are essential for protecting sensitive data and ensuring secure transactions. This makes it an ideal choice for applications in banking, identity verification, and secure access control.
  • High Performance: Equipped with powerful processing capabilities, this semiconductor product can handle complex algorithms and tasks with ease, ensuring smooth and efficient operation in high-demand systems.
  • Energy Efficiency: NXP's focus on energy efficiency is evident in the P60D024MX1C/9B950J, which is designed to consume minimal power without compromising on performance. This feature is particularly important for portable and battery-operated devices.

Applications

The versatility of the P60D024MX1C/9B950J allows it to be used in a wide range of applications. Some of the common use cases include:

  • Secure payment systems
  • Identity verification devices
  • High-security access control systems
  • Internet of Things (IoT) devices requiring secure data exchange

Technical Specifications

The technical specifications of P60D024MX1C/9B950J are designed to meet the high standards of today's electronic devices:

  • Manufacturer: NXP Semiconductors
  • Product Category: Secure Microcontrollers / Smart Card ICs
  • Mounting Style: SMD/SMT
  • Package / Case: Module
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Security Features: Advanced encryption, secure boot, and more

For detailed specifications and product datasheets, customers are advised to contact NXP directly or visit their official website. The P60D024MX1C/9B950J is a testament to NXP's commitment to providing secure and reliable solutions that drive the electronics industry forward.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess