EN
  • EN
  • DE

P60D024PU15/9B9803

Part No P60D024PU15/9B9803
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D024
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346353-P60D024PU15/9B9803
Ultra Librarian 3D Model Ultra Librarian P60D024PU15/9B9803 CAD Model

Description

The P60D024PU15/9B9803 is a state-of-the-art semiconductor product designed and manufactured by NXP Semiconductors, a leader in the field of smart connected solutions. This product is part of NXP's extensive portfolio of integrated circuits designed for high-performance applications across various industries.

Key Features

  • Advanced Technology: Built on NXP's innovative semiconductor technology, the P60D024PU15/9B9803 is engineered for reliability and efficiency.
  • High Performance: This product is designed to deliver superior performance, making it suitable for demanding applications that require robust processing capabilities.
  • Energy Efficiency: With an emphasis on power conservation, the P60D024PU15/9B9803 is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Compact Design: Its small form factor enables integration into space-constrained applications, allowing for more compact and sleek product designs.
  • Versatility: The P60D024PU15/9B9803 is versatile and can be used across a wide range of applications, from automotive systems to industrial controls and consumer electronics.

Applications

NXP's P60D024PU15/9B9803 is highly adaptable and can be employed in various application areas. Its robust design makes it an excellent choice for automotive electronics, where reliability under harsh conditions is paramount. Additionally, it is well-suited for industrial automation systems, where precision and long-term stability are crucial. Consumer electronics manufacturers also benefit from its high performance and energy efficiency, incorporating it into devices such as smartphones, tablets, and wearable technology.

Quality and Support

NXP is committed to delivering the highest quality products. The P60D024PU15/9B9803 is no exception, undergoing rigorous testing to ensure it meets the stringent standards expected by customers. Furthermore, NXP provides comprehensive technical support for its products, offering design-in assistance, application notes, and a responsive customer service team to help integrate the P60D024PU15/9B9803 into your projects seamlessly.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess