EN
  • EN
  • DE

P60D080PX1C/9C111J

Part No P60D080PX1C/9C111J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR PLLCC8 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number P60D080
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346293-P60D080PX1C/9C111J
Ultra Librarian 3D Model Ultra Librarian P60D080PX1C/9C111J CAD Model

Description

The NXP P60D080PX1C/9C111J is a state-of-the-art semiconductor device that combines robust performance with high efficiency, making it an ideal choice for a wide range of electronic applications. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliable operation and longevity.

Key Features

  • Advanced Technology: Utilizing the latest advancements in semiconductor design, the P60D080PX1C/9C111J offers superior performance metrics that contribute to its high efficiency and reliability.
  • High Current Capacity: This device is capable of handling high current loads, making it suitable for power-intensive applications without compromising on performance.
  • Low Power Consumption: Despite its high current handling capabilities, the P60D080PX1C/9C111J is engineered to consume minimal power, thus reducing the overall energy footprint of the systems it is integrated into.
  • Durable Construction: The product is built with durability in mind, ensuring that it can withstand the stresses of continuous operation in various environmental conditions.
  • Compact Form Factor: The compact design of the P60D080PX1C/9C111J allows for easy integration into space-constrained applications, without sacrificing functionality or power.

Applications

The versatility of the NXP P60D080PX1C/9C111J makes it suitable for a diverse range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management modules
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

NXP is renowned for its commitment to quality and the P60D080PX1C/9C111J is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the highest levels of performance and reliability. Additionally, NXP provides comprehensive technical support and documentation to facilitate the integration of this product into various platforms.

Conclusion

With its advanced features, high current capacity, low power consumption, and durable construction, the NXP P60D080PX1C/9C111J is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems. Its compatibility with a multitude of applications further underscores its value as a versatile component in the semiconductor market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess