EN
  • EN
  • DE

P60D144PAA/9A2410M

Part No P60D144PAA/9A2410M
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR INLAY A / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346507-P60D144PAA/9A2410M
Ultra Librarian 3D Model Ultra Librarian P60D144PAA/9A2410M CAD Model

Description

The NXP P60D144PAA/9A2410M is a state-of-the-art microcontroller that offers an exceptional balance between performance and power efficiency. Engineered for a wide range of applications, this product is an ideal solution for designers looking to enhance their systems with advanced control capabilities and communication features.

Key Features

  • Advanced Core: At the heart of the P60D144PAA/9A2410M lies a powerful ARM Cortex-M core, which provides robust computational capabilities while maintaining energy efficiency. This core is suitable for handling complex algorithms and control tasks in real-time.
  • Memory: The device comes equipped with ample memory resources, including high-speed Flash memory and SRAM, which are essential for applications requiring quick data access and storage.
  • Connectivity: With multiple communication interfaces such as SPI, I2C, and UART, this microcontroller can easily be integrated into existing systems, allowing for versatile connectivity options and facilitating data exchange with peripheral devices.
  • Timer Functions: A range of timer modules, including PWM channels, provide precise timing and control for a variety of applications, from motor control to event scheduling.
  • Analog Features: The inclusion of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) offer the ability to interface with analog sensors and actuators, making this microcontroller highly suitable for mixed-signal applications.

Applications

The versatility of the P60D144PAA/9A2410M allows it to be used across various sectors, including but not limited to industrial automation, automotive systems, consumer electronics, and IoT devices. Its robust feature set enables developers to create responsive and efficient systems for complex tasks.

Quality and Reliability

NXP is known for its commitment to quality, and the P60D144PAA/9A2410M is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring reliable operation even under harsh conditions. Customers can trust in the durability and performance of this microcontroller for their critical projects.

Environmental Considerations

As an environmentally responsible company, NXP designs products like the P60D144PAA/9A2410M with energy efficiency in mind. This microcontroller contributes to the reduction of power consumption in electronic systems, thereby helping to minimize the ecological footprint of technology.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess