EN
  • EN
  • DE

P60D144PU12/9A201V

Part No P60D144PU12/9A201V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346287-P60D144PU12/9A201V
Ultra Librarian 3D Model Ultra Librarian P60D144PU12/9A201V CAD Model

Description

Introducing the P60D144PU12/9A201V Microcontroller from NXP

The P60D144PU12/9A201V is a state-of-the-art microcontroller unit (MCU) crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This high-performance chip is designed to cater to the demanding requirements of modern embedded systems. It is an ideal choice for automotive applications, industrial control systems, and sophisticated IoT devices.

Key Features

  • Advanced Architecture: At the heart of the P60D144PU12/9A201V lies an efficient and powerful processing core, capable of delivering exceptional computational speed and reliability for complex tasks.
  • Memory Capabilities: The MCU is equipped with ample memory resources, including a robust flash memory and RAM, ensuring smooth operation and sufficient storage for application code and data.
  • Connectivity: With a variety of communication interfaces, this microcontroller offers excellent connectivity options. This includes support for CAN, USB, and other serial communication protocols, making it versatile for a multitude of applications.
  • Robust I/O: The P60D144PU12/9A201V provides a wide range of input/output ports, enabling it to interface with sensors, actuators, and other peripherals with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, the microcontroller is optimized for low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • High Temperature Tolerance: This MCU is engineered to withstand harsh environmental conditions, including high temperatures, which is critical for automotive and industrial applications.

Applications

The versatility of the P60D144PU12/9A201V microcontroller makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Complex IoT solutions
  • Medical equipment

NXP's P60D144PU12/9A201V microcontroller combines performance, connectivity, and durability to meet the requirements of today's sophisticated electronic systems. With its comprehensive feature set and robust design, this MCU is set to empower the next generation of smart, connected devices.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess