EN
  • EN
  • DE

P80C32SFBB

Part No P80C32SFBB
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 16 MHz MICROCONTROLLER PQFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011496-P80C32SFBB
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C32SFBB CAD Model

Description

The NXP P80C32SFBB is a powerful and versatile 8-bit microcontroller that belongs to the 80C51 microcontroller family, renowned for their robust performance and wide applicability in various electronic applications. This particular microcontroller is designed to offer a perfect blend of energy efficiency and processing power, making it an ideal choice for embedded systems that require a high degree of functionality in a compact form factor.

Key Features

  • High-Performance 8-bit CPU: The P80C32SFBB operates with a fully static operation, allowing the device to maintain its operational state even at low frequencies, which can significantly reduce power consumption.
  • ROM/EPROM Memory Size: It comes with 0 KB of on-chip ROM/EPROM, allowing external memory interfacing for program storage, providing flexibility for a wide range of applications.
  • RAM Size: The device includes 256 x 8 bits of internal RAM, which is sufficient for handling complex operations and data manipulation.
  • Four 8-bit I/O Ports: It features four 8-bit ports, all of which are fully configurable to meet the input/output operational needs of various peripherals and devices.
  • Three 16-bit Timer/Counters: These timers are highly versatile and can be utilized for a variety of functions including event counting, interval timing, and pulse width modulation.
  • Full Duplex UART Serial Channel: This feature allows for serial communication, enabling the microcontroller to interface with other serial devices or microcontrollers.
  • Interrupt System: The P80C32SFBB is equipped with a robust interrupt system that supports two priority levels and a total of nine interrupt sources, ensuring responsive and reliable performance.
  • Oscillator and Clock Circuitry: The device supports a crystal oscillator and has an on-chip oscillator that can be configured for various clock frequencies, providing design flexibility.

Applications

The NXP P80C32SFBB microcontroller is designed for use in a wide array of applications. Its robust feature set makes it suitable for industrial control systems, home appliances, automotive electronics, office automation, and personal computing devices. Moreover, its low power consumption and high integration make it a prime choice for portable and battery-powered devices.

Overall, the NXP P80C32SFBB stands out as a reliable and efficient solution for designers looking to implement a high-performance microcontroller in their embedded systems, without compromising on power efficiency or space.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess