EN
  • EN
  • DE

P80C32UFAA D

Part No P80C32UFAA D
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343303-P80C32UFAA D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32UFAA D CAD Model

Description

Introducing the NXP P80C32UFAA D Microcontroller

Delve into the world of embedded systems with the NXP P80C32UFAA D, a powerful and versatile 8-bit microcontroller that is perfect for a wide range of applications. This microcontroller is a part of the 80C51 microcontroller family, which has been widely recognized for its high performance and reliability.

Core Features

  • High-Performance 8-bit Architecture: The P80C32UFAA D is built on a CMOS single-chip 8-bit microcontroller, offering a robust architecture for efficient processing and task management.
  • Operating Frequency: It operates at a frequency of up to 16 MHz, which provides a solid balance between power consumption and processing speed, making it suitable for both power-sensitive and performance-demanding applications.
  • Memory Capacity: With 256 bytes of RAM and 32 kB of ROM, it offers ample space for your code and data, ensuring smooth operation for a variety of complex tasks.
  • Four 8-bit I/O Ports: These versatile I/O ports provide flexibility for interfacing with a wide range of peripherals and devices, enabling you to expand the capabilities of your projects.
  • Three 16-bit Timer/Counters: These timers are essential for tasks that require precise timing and event counting, making the P80C32UFAA D ideal for time-sensitive applications.
  • Full Duplex UART Serial Channel: This feature allows for easy serial communication, which is essential for data transfer between the microcontroller and other devices, such as computers and sensors.
  • Interrupt System: The microcontroller includes a robust interrupt system with two priority levels, ensuring that critical events are handled promptly and efficiently.
  • Low Power Idle and Power Down Modes: These modes allow for significant power savings, making the P80C32UFAA D an excellent choice for battery-operated and power-conscious designs.

Applications

The NXP P80C32UFAA D is designed to meet the needs of a wide array of applications, from industrial control systems and automation to consumer electronics and communication devices. Its robust feature set ensures that it can handle complex tasks while maintaining power efficiency.

Quality and Reliability

NXP is known for its commitment to quality, and the P80C32UFAA D is no exception. It is designed to perform reliably in harsh environments and is tested to meet strict industry standards, ensuring a long operational life for your products.

Whether you're an experienced developer or just starting with microcontrollers, the NXP P80C32UFAA D offers the perfect blend of performance, power efficiency, and versatility to bring your innovative ideas to life.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess