EN
  • EN
  • DE
  • IT

P80C32X2BBD,157

Part No P80C32X2BBD,157
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44LQFP / MCU 8-bit 80C51 CISC ROMLess 5V 44-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 80C
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 791255-P80C32X2BBD,157
Popularity Medium
Supply and Demand Status Limited
Family Name 80C32
Introduction Date September 24, 2001
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C32X2BBD,157 CAD Model

Description

NXP P80C32X2BBD,157 Microcontroller

The NXP P80C32X2BBD,157 is a powerful and versatile 8-bit microcontroller that is part of NXP's renowned 80C51 microcontroller family. Designed for embedded systems that demand high-speed processing and a variety of I/O options, this microcontroller is an ideal choice for applications in automotive, industrial control, and consumer electronics.

Key Features

  • High-Performance 8-bit Architecture: The P80C32X2BBD,157 is built on the classic 80C51 architecture, which has been optimized for speed and efficiency, ensuring reliable performance for your critical applications.
  • Expanded Memory: It comes with 256 bytes of RAM and 64 kB of ROM, providing ample space for your application code and data storage needs.
  • Multiple I/O Ports: The device features four 8-bit I/O ports, allowing for versatile connection options to peripherals and other devices.
  • Two 16-bit Timers/Counters: These timers are ideal for event counting and pulse-width modulation, which are essential for tasks like motor control and time-sensitive operations.
  • Serial Communication Capabilities: With a full-duplex UART (Universal Asynchronous Receiver/Transmitter), the P80C32X2BBD,157 can easily communicate with other microcontrollers, computers, or peripherals.
  • On-chip Oscillator and Clock Circuitry: This feature simplifies the design and reduces the external component count, helping to save space and cost.
  • Interrupt System: The microcontroller supports multiple interrupt sources, ensuring that it can respond quickly to a variety of external and internal events.
  • Power Saving Modes: With Idle and Power-down modes, the P80C32X2BBD,157 can conserve energy, making it suitable for battery-operated devices.

Applications

The NXP P80C32X2BBD,157 microcontroller is adept at handling complex tasks in a variety of settings. Its robust I/O capabilities and high-speed processing make it an excellent choice for:

  • Automotive systems
  • Industrial automation and control systems
  • Home appliances and consumer electronics
  • Communication systems
  • Robotics and drones

Whether you're developing a sophisticated industrial control system or an innovative consumer product, the NXP P80C32X2BBD,157 provides the reliability and functionality you need to bring your project to life.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 120TQFP / MCU 16-bit H8S/2000 CISC 256KB Flash 3.3V 120-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.3882 $242.3882
2+ $217.3135 $434.6270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess