EN
  • EN
  • DE

P80C552EFB

Part No P80C552EFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234802-P80C552EFB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C552EFB CAD Model

Description

Product Overview: NXP P80C552EFB Microcontroller

The NXP P80C552EFB is a high-performance microcontroller that combines the versatility and power of the 80C51 architecture with enhanced features and integrated peripherals, making it an ideal choice for a wide range of industrial, automotive, and consumer applications. This microcontroller is designed to offer a robust solution for complex embedded systems that require reliable performance and a broad set of functionalities.

Key Features

  • 8-bit Microcontroller: The P80C552EFB operates with an 8-bit data bus, providing a balance between performance and ease of use for traditional 8-bit applications.
  • Extended Memory: It supports an extended memory interface, enabling the connection of external memory to accommodate applications with large code or data storage requirements.
  • Integrated Peripherals: This microcontroller includes a range of built-in peripherals such as timers, serial communication controllers, and I/O ports, which reduce the need for external components and simplify system design.
  • Enhanced I/O Capabilities: With multiple I/O ports, the P80C552EFB offers flexible interfacing options for various external devices, sensors, and actuators.
  • Power Management: The device features power-saving modes, including idle and power-down modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Robust Design: The P80C552EFB is designed to operate in harsh environments and is characterized by its wide operating temperature range and tolerance to electrical noise.

Applications

The versatility of the P80C552EFB makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Telecommunication systems
  • Embedded systems requiring a human-machine interface (HMI)

Technical Specifications

The NXP P80C552EFB operates at a standard voltage range and is available in a variety of package options to suit different assembly and space requirements. Detailed technical specifications and datasheets can be obtained from NXP's official website or authorized distributors.

In conclusion, the NXP P80C552EFB microcontroller is a powerful and reliable solution for developers looking to create sophisticated embedded systems with a proven 8-bit architecture and a rich set of features.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess