The NXP P82B715T is a versatile I2C bus extender designed to provide a robust solution for system designers looking to extend the reach of their I2C bus communications. This powerful IC allows for the extension of the I2C bus by buffering both the data (SDA) and the clock (SCL) lines, thereby enabling longer bus lengths and higher capacitance loads.
Key Features
- Extended Bus Length: The P82B715T is capable of extending the I2C bus up to 300 meters, allowing for greater flexibility in system design and the ability to connect devices over longer distances without signal degradation.
- Increased Load Capacity: This bus extender IC supports a higher capacitance on the bus, which means more devices can be connected without compromising the integrity of the communication.
- Bidirectional Operation: It maintains the bidirectional nature of the I2C bus, ensuring that both master and slave devices can communicate effectively over extended distances.
- Compatibility: The P82B715T is compatible with standard I2C bus protocols and can be used with a wide range of I2C master and slave devices.
- Low Standby Current: It is designed for low-power operation, with a low standby current making it ideal for battery-powered applications.
- Easy Integration: The device comes in a small SOP8 package, making it easy to integrate into existing designs without requiring significant board space.
Applications
The P82B715T is suitable for a variety of applications where I2C bus extension is required. This includes industrial control systems, building automation, sensor networks, and any application where devices are distributed over larger areas. Its robustness and reliability make it an excellent choice for complex systems that require stable and consistent I2C communication over extended distances.
Technical Specifications
- Supply Voltage: 3.0V to 12V
- Operating Temperature Range: -40°C to +85°C
- Package: SOP8
Overall, the NXP P82B715T I2C bus extender is a highly reliable and efficient solution for expanding the capabilities of your I2C bus system, ensuring signal integrity and system performance across greater distances and with more connected devices.