EN
  • EN
  • DE

P83C652EBA/079

Part No P83C652EBA/079
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343426-P83C652EBA/079
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C652EBA/079 CAD Model

Description

The NXP P83C652EBA/079 microcontroller is a versatile and powerful integrated circuit designed for a wide range of applications. This robust 8-bit microcontroller is based on the 80C51 microcontroller architecture, renowned for its ease of use and wide industry adoption. The P83C652EBA/079 variant brings enhanced features and performance to the platform, making it suitable for more demanding applications.

Key Features

  • High-Performance 8-bit Microcontroller: The P83C652EBA/079 operates at high speeds, providing efficient processing capabilities for a variety of tasks.
  • On-Chip Memory: It comes with integrated memory options, including a generous amount of ROM/EPROM and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Multiple I/O Ports: The device features several I/O ports, allowing for flexible connection to peripherals and other devices. This versatility makes it ideal for embedded systems that require a multitude of interface options.
  • Timer/Counters: Equipped with multiple timer/counters, the P83C652EBA/079 can handle timing tasks, event counting, and pulse-width modulation (PWM) for applications requiring precise time-based control.
  • Serial Communication: The inclusion of a serial communication interface supports full-duplex UART/USART operation, which is essential for applications that require reliable data exchange with other digital systems.
  • Interrupt Handling: With a robust interrupt system, the microcontroller can efficiently manage multiple external and internal events, ensuring timely responses to critical system actions.

Applications

The NXP P83C652EBA/079 is suitable for a broad spectrum of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its reliability and adaptability make it an excellent choice for designers looking to create sophisticated and durable embedded systems.

Quality and Reliability

NXP is known for its commitment to quality, and the P83C652EBA/079 microcontroller is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability for products that require consistent performance in a variety of environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0961 $78.2883
6+ $21.4125 $128.4750
9+ $20.7426 $186.6834
12+ $20.0739 $240.8868
15+ $19.4052 $291.0780
20+ $17.3978 $347.9560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess