EN
  • EN
  • DE

P83C754EBDR/CV8734,518

Part No P83C754EBDR/CV8734,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343446-P83C754EBDR/CV8734,518
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C754EBDR/CV8734,518 CAD Model

Description

The NXP P83C754EBDR/CV8734,518 is a robust, high-performance microcontroller that is part of NXP's renowned 8-bit microcontroller portfolio. Designed for a wide range of applications, this microcontroller combines the power and flexibility of NXP's advanced technology with an array of features to cater to the demanding requirements of modern embedded systems.

At the heart of the P83C754EBDR/CV8734,518 is a versatile 80C51 microcontroller core, which ensures compatibility with a vast ecosystem of development tools and software. With its integrated oscillator and clock circuitry, this microcontroller simplifies design and reduces external component count, leading to a more compact and cost-effective solution for system designers.

The device boasts a generous on-chip memory, including both RAM and EEPROM, allowing for efficient data storage and management without the need for additional external memory components. This makes the P83C754EBDR/CV8734,518 an ideal choice for applications where space and power are at a premium, such as portable devices, consumer electronics, and industrial control systems.

Connectivity is a key strength of this microcontroller, featuring a range of serial communication interfaces including UART, SPI, and I2C. This enables the device to communicate with a variety of peripherals and other microcontrollers, providing the flexibility needed to build complex, interconnected systems.

The P83C754EBDR/CV8734,518 is also equipped with multiple general-purpose I/O ports, which are configurable to suit the specific needs of your application. These I/O ports, combined with the microcontroller's robust interrupt handling capabilities, ensure responsive and reliable operation in real-time environments.

NXP's commitment to quality and reliability is evident in this product, which is designed to meet the stringent requirements of the automotive industry. The P83C754EBDR/CV8734,518 operates over an extended temperature range, making it suitable for harsh environments where reliability is critical.

Overall, the NXP P83C754EBDR/CV8734,518 microcontroller is an exceptional choice for developers looking for a versatile, reliable, and cost-effective solution for their embedded systems. With its robust feature set and NXP's proven track record, this microcontroller is poised to drive innovation across a multitude of applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess