EN
  • EN
  • DE

P83CE558EFB/048

Part No P83CE558EFB/048
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343453-P83CE558EFB/048
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83CE558EFB/048 CAD Model

Description

The NXP P83CE558EFB/048 is a robust microcontroller that forms part of the NXP 8-bit microcontroller portfolio. Designed with a keen focus on versatility and performance, this device is built around an 80C51 microcontroller core, which has been optimized for low power consumption and high integration.

Key features of the P83CE558EFB/048 include its 8-bit architecture, which is supported by a generous 256 bytes of RAM for data storage, as well as 48 KB of flash memory, ensuring ample space for application code. The flash memory is particularly advantageous as it allows for in-system programming (ISP) and in-application programming (IAP), providing flexibility and ease of use for firmware updates and application modifications.

Additionally, the P83CE558EFB/048 boasts a range of integrated peripherals that enhance its functionality. These peripherals include two 16-bit timers/counters, a full-duplex UART for serial communication, and input/output ports with high current drive capabilities. The device also features an 8-channel 10-bit analog-to-digital converter (ADC), which is essential for interfacing with analog sensors and converting their signals into digital data for processing.

For system clocking, the P83CE558EFB/048 offers a flexible clocking scheme with an on-chip oscillator that supports external crystals, resonators, or an external clock source. This flexibility allows designers to optimize the system clock for various power and performance requirements.

Security is a priority in the design of the P83CE558EFB/048, which is why it includes a programmable watchdog timer that helps prevent system failures by resetting the system in the event of a software malfunction.

Engineered for reliability and durability, the P83CE558EFB/048 operates within an extended temperature range, making it suitable for industrial applications. Its versatility is further enhanced by its low voltage operation, allowing it to be used in battery-powered and portable devices.

In conclusion, the NXP P83CE558EFB/048 is an exceptional choice for designers looking for a high-performance, feature-rich microcontroller that combines the familiarity of the 80C51 core with modern enhancements for today's demanding applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess